NEN - NPR-IEC 60724
Short-circuit temperature limits of electric cables with rated voltages of 1 kV U[m] = 1,2 kV) and 3 kV U[m] = 3,6 kV)
| Organization: | NEN |
| Publication Date: | 1 January 2001 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Cables): | 29.060.20 |
scope:
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV) with regard to the following: - insulating materials; - oversheath and bedding materials; - conductor and metallic sheath materials and methods of connection. The design of accessories and the influence of the installation conditions on the temperature limites are taken into consideration.
Document History