NEN-EN 10107
Grain-oriented electrical steel sheet and strip delivered in fully processed state
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard specifies the steel grades of grain-oriented electrical sheet and strip in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm; in particular, general requirements, magnetic properties, geometric characteristics and tolerances and technological characteristics, as well as inspection procedures. This European Standard applies to Goss textured grain-oriented magnetic sheet steel supplied in the final annealed condition in sheets or coils, and intended for the construction of magnetic circuits. The materials are grouped into two classes : a) conventional grain oriented material ; b) high permeability grain oriented material. They correspond to Clause C22 of IEC 60404-1:2000.
Document History