NEN-EN 10107
Grain-oriented electrical steel sheet and strip delivered in fully processed state
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Steels with special magnetic properties): | 77.140.40 |
scope:
This Standard is intended to define the grades of grain-oriented magnetic sheet steel and strip in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general requirements, the magnetic properties, geometric characteristics and tolerances, technological characteristics as well as the inspection procedure. This standard applies to Goss textured grain-oriented magnetic sheet steel supplied in the final annealed condition in sheets or coils, and intended for the construction of magnetic circuits. The materials are grouped into three classes; - normal material; - material with reduced loss; - material with high permeability.
Document History