NEN-EN 10138-1

Prestressing steels - Part 1: General requirements

pending
Organization: NEN
Publication Date: 1 October 2000
Status: pending
Page Count: 23
ICS Code (Concrete structures): 91.080.40
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

Specifies general requirements for high tensile strength steel products, which are used widely for the prestressing of concrete and are also used for other tensile applications in the construction field such as ground anchors, force lifting, suspension and stay cables of bridges.

Document History

NEN-EN 10138-1
October 1, 2000
Prestressing steels - Part 1: General requirements
Specifies general requirements for high tensile strength steel products, which are used widely for the prestressing of concrete and are also used for other tensile applications in the construction...
January 1, 1992
Prestressing steel - Part 1: General requirements
Specifies general requirements for high tensile strength steel products, which are used widely for the prestressing of concrete and are also used for other tensile applications in the construction...
Advertisement