NEN-EN 10138-1
Prestressing steel - Part 1: General requirements
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
Specifies general requirements for high tensile strength steel products, which are used widely for the prestressing of concrete and are also used for other tensile applications in the construction field such as ground anchors, force lifting, suspension and stay cables of bridges.
Document History
October 1, 2000
Prestressing steels - Part 1: General requirements
Specifies general requirements for high tensile strength steel products, which are used widely for the prestressing of concrete and are also used for other tensile applications in the construction...
NEN-EN 10138-1
January 1, 1992
Prestressing steel - Part 1: General requirements
Specifies general requirements for high tensile strength steel products, which are used widely for the prestressing of concrete and are also used for other tensile applications in the construction...