NEN-EN 10169-1

Continuously organic coated steel flat products - Part 1: General information (definitions, materials, tolerances, test methods)

inactive
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 15
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This standard provides information on the selection and ordering of continuously organic coated steel flat products and specifies appropriate technical requirements for the products, e.g. for the test methods and tolerances on coating thickness, appearance and product dimensions and shape. This standard applies to colled-rolled steel flat products, with or without metallic coatings, that are continuously organic coated by the coil coating process. The products covered are wide strip in widths up to 1850 mm, sheets cut from wide strip, slit wide strip, strip rolled in widths less than 600 mm and cut lengths (from sheet or strip) with a maximum product thickness for the substrate of 2 mm.

Document History

January 1, 2004
Continuously organic coated (coil coated) steel flat products - Part 1: General information (definitions, materials, tolerances, test methods)
This European Standard provides information on the selection and ordering of continuously organic coated (coil coated) steel flat products and specifies appropriate technical requirements for the...
December 1, 2002
Continuously organic coated (coil coated) steel flat product - Part 1: General information (definitions, materials, tolerances, test methods)
This European Standard provides information on the selection and ordering of continuously organic coated (coil coated) steel flat products and specifies appropriate technical requirements for the...
October 1, 1996
Continuously organic coated steel flat products - Part 1: General information (definitions, materials, tolerances, test methods)
This standard provides information on the selection and ordering of continuously organic coated steel flat products and specifies appropriate technical requirements for the products, e.g. for the...
NEN-EN 10169-1
October 1, 1996
Continuously organic coated steel flat products - Part 1: General information (definitions, materials, tolerances, test methods)
This standard provides information on the selection and ordering of continuously organic coated steel flat products and specifies appropriate technical requirements for the products, e.g. for the...
June 1, 1993
Continuously organic coated steel flat products - Part 1: General information (definitions, materials, tolerances, test methods)
This standard provides information on the selection and ordering of continuously organic coated steel flat products and specifies appropriate technical requirements for the products, e.g. for the...
Advertisement