NEN-EN 12609
Truck mixers - Safety requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Construction equipment): | 91.220 |
scope:
This European Standard specifies the safety requirements for truck mixers. This document also covers the interfaces on the mixing unit side with the truck or trailer (but not the truck or trailer itself). NOTE 1 Truck or trailer constructed primarily for the carriage of goods as classified according to directive 2007/46/EC, category N3 or O4.
Document History
February 1, 2021
Truck mixers - Safety requirements
This document specifies the safety requirements for truck mixers.
This document also covers the interface between the mixing unit and the truck or trailer (but not the truck or trailer itself)....
NEN-EN 12609
October 1, 2017
Truck mixers - Safety requirements
This European Standard specifies the safety requirements for truck mixers. This document also covers the interfaces on the mixing unit side with the truck or trailer (but not the truck or trailer...
October 1, 1996
Truck mixers - Safety requirements
Truck mixers are machines for the transportation and mixing of concretes, mortars and similar building materials as well as other fluid and bulk materials which in operation are not an acute risk to...