NEN-EN 12862
Transportable gas cylinders - Refillable transportable welded aluminium alloy gas cylinders
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable welded aluminium alloy gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases. Includes requirements for spherical cylinders.
Document History
June 1, 2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable welded aluminium alloy gas cylinders
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable welded aluminium alloy gas...
NEN-EN 12862
May 1, 1997
Transportable gas cylinders - Refillable transportable welded aluminium alloy gas cylinders
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable welded aluminium alloy gas...