NEN-EN 12862

Transportable gas cylinders - Specification for the design and construction of refillable transportable welded aluminium alloy gas cylinders

active, Most Current
Organization: NEN
Publication Date: 1 June 2000
Status: active
Page Count: 74
ICS Code (Gas cylinders): 23.020.35
scope:

Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable welded aluminium alloy gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases. Includes requirements for spherical cylinders.

Document History

NEN-EN 12862
June 1, 2000
Transportable gas cylinders - Specification for the design and construction of refillable transportable welded aluminium alloy gas cylinders
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable welded aluminium alloy gas...
May 1, 1997
Transportable gas cylinders - Refillable transportable welded aluminium alloy gas cylinders
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable welded aluminium alloy gas...
Advertisement