NEN-EN 13113+A1
Tannery machines - Roller coating machines - Safety requirements
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Machines and equipment for leather and fur production): | 59.140.40 |
scope:
This European Standard deals with the following roller coating machines (see Figures 2 to 4 and normative annex A for description): a) single and multi-roller contra-rotating machines (see Figure 2); b) single and multi-roller synchronised machines (see Figure 3); c) single and multi roller- contra-rotating /synchronised machines, so-called combined machines (see Figure 4). The machines are not intended to be used during transportation. This standard specifies safety requirements for design, construction and operation. It takes account of intended use, foreseeable misuse, component and systems failure. This standard takes account of material feeding and handling devices which, when attached to the machine, become an integral part.
Document History