NEN-EN 13113

Tannery machines - Roller coating Machines - Safety requirements

inactive
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 43
ICS Code (Machines and equipment for leather and fur production): 59.140.40
scope:

Deals with the following roller coating machines a) single and multi roller-controrotating machines b) single and multi roller-synchronized machines c) single and multi roller-controrotating/syncronized machines, so-called combined machines. Use of roller coating machines is restricted to water based substances unless solvent based substances are specified. Specifies safety requirements for design, construction and operation. It takes account of intended use, foreseeable misuse, component and systems failure. Takes account of material feeding and handling devices which, when attached to the machine, become an integral part. Applies to the machines manufactured after its date of issue.

Document History

August 1, 2010
Tannery machines - Roller coating machines - Safety requirements
This European Standard deals with the following roller coating machines (see Figures 2 to 4 and normative annex A for description): a) single and multi-roller contra-rotating machines (see Figure 2);...
February 1, 2010
Tannery machines - Roller coating machines - Safety requirements
A description is not available for this item.
NEN-EN 13113
May 1, 2002
Tannery machines - Roller coating Machines - Safety requirements
Deals with the following roller coating machines a) single and multi roller-controrotating machines b) single and multi roller-synchronized machines c) single and multi...
January 1, 1998
Tannery machines - Roller Coating Machinery - Safety requirements
Deals with the following roller coating machines a) single and multi roller-controrotating machines b) single and multi roller-synchronized machines c) single and multi...

References

Advertisement