NEN-EN 1337-4/C1

Structural bearings - Part 4: Roller bearings

active, Most Current
Organization: NEN
Publication Date: 1 February 2007
Status: active
Page Count: 4
ICS Code (Technical aspects): 91.010.30

Document History

February 1, 2018
Structural bearings - Part 4: Roller bearings
This document specifies rules for the design, testing and manufacture of single and multiple roller bearings in which the roller axis is horizontal and movements are perpendicular to the roller axis....
NEN-EN 1337-4/C1
February 1, 2007
Structural bearings - Part 4: Roller bearings
A description is not available for this item.
April 1, 2004
Structural Bearings - Part 4: Roller Bearings
This part of EN 1337 specifies the requirements for the design and manufacture of single and multiple roller bearings, in which the roller axis is horizontal. In order to accommodate displacements...
November 1, 1994
Structural Bearings - Part 4: Roller Bearings
This part of EN 1337 specifies the requirements for the design and manufacture of single and multiple roller bearings, in which the roller axis is horizontal. In order to accommodate displacements...

References

Advertisement