NEN-EN 1337-4
Structural Bearings - Part 4: Roller Bearings
| Organization: | NEN |
| Publication Date: | 1 April 2004 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
This part of EN 1337 specifies the requirements for the design and manufacture of single and multiple roller bearings, in which the roller axis is horizontal. In order to accommodate displacements parallel to the roller axis roller bearings can be combined with sliding elements in accordance with EN 1337-2. To permit rotation about the axis perpendicular to the roller axis or about both axes, as for multiple roller bearings, the roller bearings can be combined with bearings from other parts of EN 1337. This part of EN 1337 does not apply to roller bearings made with materials other than those specified in clause 5. Bearings which are subjected to rotation greater than 0,05 rad resulting from the characteristic combination of actions are outside the scope of this part of EN 1337.
Document History