NEN-EN 13791
Assessment of in-situ compressive strength in structures and precast concrete components
| Organization: | NEN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Concrete structures): | 91.080.40 |
scope:
This European Standard: gives methods and procedures for the assessment of the in-situ compressive strength of concrete in structures and precast concrete components; provides principles and guidance for establishing the relationships between test results from indirect test methods and the in-situ core strength; provides guidance for the assessment of the in-situ concrete compressive strength in structures or precast concrete components by indirect or combined methods. This European Standard does not include the following cases: where indirect methods are used without correlation to core strength; assessment based on cores less than 50 mm in diameter; assessment based on less than 3 cores; use of microcores.
Document History