NEN-EN 13791

Assessment of concrete compressive strength in structures or in structural elements

inactive
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 26
ICS Code (Concrete structures): 91.080.40
scope:

This European Standard: gives methods and procedures for the assessment of the in-situ compressive strength of concrete in structures and precast concrete components; provides principles and guidance for establishing the relationships between test results from indirect test methods and the in-situ core strength; provides guidance for the assessment of the in-situ concrete compressive strength in structures or precast concrete components by indirect or combined methods. This European Standard does not include the following cases: where indirect methods are used without correlation to core strength; assessment based on cores less than 50 mm in diameter; assessment based on less than 3 cores; use of microcores.

Document History

February 1, 2017
Assessment of in-situ compressive strength in structures and precast concrete components
This European Standard: - gives methods and procedures for the estimation of the in-situ compressive strength and characteristic in-situ compressive strength of concrete in structures and precast...
February 1, 2007
Assessment of in-situ compressive strength in structures and precast concrete components
This European Standard: gives methods and procedures for the assessment of the in-situ compressive strength of concrete in structures and precast concrete components; provides principles and guidance...
NEN-EN 13791
May 1, 2003
Assessment of concrete compressive strength in structures or in structural elements
This European Standard: gives methods and procedures for the assessment of the in-situ compressive strength of concrete in structures and precast concrete components; provides principles and guidance...
January 1, 2000
Assessment of concrete compressive strength in structures or in structural elements
This European Standard: gives methods and procedures for the assessment of the in-situ compressive strength of concrete in structures and precast concrete components; provides principles and guidance...
Advertisement