NEN-EN 13886

Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 48
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This document specifies the safety and hygiene requirements for the design and manufacture of cooking kettles equipped with powered stirrer and/or mixer taking account of installation, operation, cleaning, removal of jammed food, feeding, maintenance and changing the tools. The cooking kettles equipped with powered stirrer and/or mixer are used from catering to small scale-food industry to cook, cool and mix all cold or hot food. They permit addition of ingredients during processing without stopping the machine. This document covers cooking kettles equipped with powered stirrer and/or mixer having technical performances in accordance with the following: - thermal energy supply can be electricity, gas (see EN 125 and EN 161), steam or heat; -conducting fluid; - capacity of the kettle: from 30 l to 600 l (nominal volume); - maximum power rating 80 kW; - speed of the powered stirrer: 10 rpm to 200 rpm; - maximum speed of the mixer: 3 000 rpm. The machines covered by this document are not intended to be cleaned with a high pressure water jet. This document deals with all significant hazards, hazardous situations and events relevant to cooking kettles, when they are used as intended and under the conditions foreseen by the manufacturer (see Clause 4).

Document History

March 1, 2010
Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements
This document specifies the safety and hygiene requirements for the design and manufacture of cooking kettles equipped with powered stirrer and/or mixer taking account of installation, operation,...
October 1, 2009
Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements
A description is not available for this item.
NEN-EN 13886
April 1, 2005
Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements
This document specifies the safety and hygiene requirements for the design and manufacture of cooking kettles equipped with powered stirrer and/or mixer taking account of installation, operation,...
April 1, 2000
Food processing machinery - Cooking kettles equipped with stirrer and /or mixer - Safety and hygiene
This document specifies the safety and hygiene requirements for the design and manufacture of cooking kettles equipped with powered stirrer and/or mixer taking account of installation, operation,...

References

Advertisement