NEN-EN 13886+A1
Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements
| Organization: | NEN |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Plants and equipment for the food industry): | 67.260 |
scope:
This document specifies the safety and hygiene requirements for the design and manufacture of cooking kettles equipped with powered stirrer and/or mixer taking account of installation, operation, cleaning, removal of jammed food, feeding, maintenance and changing the tools. The cooking kettles equipped with powered stirrer and/or mixer are used from catering to small scale-food industry to cook, cool and mix all cold or hot food. They permit addition of ingredients during processing without stopping the machine. This document covers cooking kettles equipped with powered stirrer and/or mixer having technical performances in accordance with the following: thermal energy supply can be electricity, gas (see EN 125 and EN 161), steam or heat-conducting fluid; capacity of the kettle: from 30 l to 600 l (nominal volume); maximum power rating 80 kW; speed of the powered stirrer: 10 rpm to 200 rpm; maximum speed of the mixer: 3 000 rpm. The machines covered by this document are not intended to be cleaned with a high pressure water jet.
Document History