NEN-EN 13957
Aluminium and aluminium alloys - Extruded tube - Round, coiled tube for general applications - Specification
| Organization: | NEN |
| Publication Date: | 1 August 2000 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This standard specifies the technical conditions for inspection and delivery, mechanical properties and tolerances on dimensions and form for aluminium and aluminium alloy extruded round, coiled tubes for general applications with outside or inside diameters in the range from 5 mm up to and including 30 mm. Depending on the final application of the product, additional or stricter requirements may apply, after agreement between supplier and purchaser.
Document History