NEN-EN 13957

Aluminium and aluminium alloys - Extruded round, coiled tube for general applications - Specification

inactive
Organization: NEN
Publication Date: 1 September 2003
Status: inactive
Page Count: 10
ICS Code (Aluminium products): 77.150.10
scope:

This standard specifies the technical conditions for inspection and delivery, mechanical properties and tolerances on dimensions and form for aluminium and aluminium alloy extruded round, coiled tubes for general applications with outside or inside diameters in the range from 5 mm up to and including 30 mm. Depending on the final application of the product, additional or stricter requirements may apply, after agreement between supplier and purchaser.

Document History

November 1, 2008
Aluminium and aluminium alloys - Extruded round, coiled tube for general applications - Specification
This European Standard specifies the tolerances on dimensions and form of round aluminium and aluminium alloys porthole extruded tubes with an outside diameter (OD) of over 2 mm up to and including...
May 1, 2007
Aluminium and aluminium alloys - Extruded round, coiled tube for general applications - Specification
This European Standard specifies the tolerances on dimensions and form of round aluminium and aluminium alloys porthole extruded tubes with an outside diameter (OD) of over 2 mm up to and including...
NEN-EN 13957
September 1, 2003
Aluminium and aluminium alloys - Extruded round, coiled tube for general applications - Specification
This standard specifies the technical conditions for inspection and delivery, mechanical properties and tolerances on dimensions and form for aluminium and aluminium alloy extruded round, coiled...
August 1, 2000
Aluminium and aluminium alloys - Extruded tube - Round, coiled tube for general applications - Specification
This standard specifies the technical conditions for inspection and delivery, mechanical properties and tolerances on dimensions and form for aluminium and aluminium alloy extruded round, coiled...
Advertisement