NEN-EN 14037-1
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 1: Technical specifications and requirements
| Organization: | NEN |
| Publication Date: | 1 October 2000 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard defines the technical specifications and requirements of ceiling mounted hot water radiant panels fed with water at temperatures below 120°C supplied by a remote heat source. The European standard does not apply to independent heating appliances. The European Standard also defines the additional common data that the manufacturer shall provide to the trade in order to ensure the correct application of the products.
Document History