NEN-EN 14037-1

Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 1: Technical specifications and requirements

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 27
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard defines the technical specifications and requirements of ceiling mounted radiant panels, heating and cooling surfaces fed with water at temperatures below 120 °C connected with a centralized heating and/or cooling supply source. The European Standard does not apply to independent heating and/or cooling devices. The European Standard also defines the additional common data that the manufacturer shall provide to the trade in order to ensure the correct application of the products.

Document History

October 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 1: Pre-fabricated ceiling mounted radiant panels for space heating - Technical specifications and requirements
NEN-EN 14037-1 defines technical specifications and requirements of free hanging pre-fabricated ceiling mounted radiant panels with an air gap between construction and the emitter (not embedded) fed...
October 1, 2015
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 1: Pre-fabricated ceiling mounted radiant panels for space heating - Technical specifications and requirements
NEN-EN 14037-1 defines technical specifications and requirements of free hanging pre-fabricated ceiling mounted radiant panels with an air gap between construction and the emitter (not embedded) fed...
NEN-EN 14037-1
November 1, 2011
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 1: Technical specifications and requirements
This European Standard defines the technical specifications and requirements of ceiling mounted radiant panels, heating and cooling surfaces fed with water at temperatures below 120 °C connected with...
May 1, 2003
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 1: Technical specifications and requirements
This European Standard defines the technical specifications and requirements of ceiling mounted hot water radiant panels fed with water at temperatures below 120°C supplied by a remote heat source....
October 1, 2000
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 1: Technical specifications and requirements
This European Standard defines the technical specifications and requirements of ceiling mounted hot water radiant panels fed with water at temperatures below 120°C supplied by a remote heat source....
Advertisement