NEN-EN 1434-5

Heat meters - Part 5: Initial verification tests

inactive
Organization: NEN
Publication Date: 1 November 2015
Status: inactive
Page Count: 14
ICS Code (Heat. Calorimetry): 17.200.10
scope:

NEN-EN 1434-5 specifies initial verification tests for heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up (heating) by a liquid called the heat-conveying liquid. The heat meter indicates the quantity of heat in legal units. Electrical safety requirements are not covered by this European Standard. Pressure safety requirements are not covered by this European Standard. Surface mounted temperature sensors are not covered by this European Standard. This standard covers meters for closed systems only, where the differential pressure over the thermal load is limited.

Document History

November 1, 2020
Thermal energy meters - Part 5: Initial verification tests
This document specifies initial verification tests for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed...
February 1, 2019
Thermal energy meters - Part 5: Initial verification tests
This European Standard specifies initial verification tests for thermal energy meters. Thermal energy meters are instruments intended for measuring the energy which in a heat-exchange circuit is...
October 1, 2017
Thermal energy meters - Part 5: Intitial verification tests
A description is not available for this item.
NEN-EN 1434-5
November 1, 2015
Heat meters - Part 5: Initial verification tests
NEN-EN 1434-5 specifies initial verification tests for heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up...
February 1, 2014
Heat meters - Part 5: Initial verification tests
NEN-EN 1434-5 specifies initial verification tests for heat meters. Heat meters are instruments intended for measuring the energy which in a heat-exchange circuit is absorbed (cooling) or given up...
March 1, 2007
Heat meters - Part 5: Initial verification tests
This European Standard specifies initial verification tests and applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed (cooling)...
December 1, 2004
Heat meters - Part 5: Initial verification tests
This European Standard specifies initial verification tests and applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed (cooling)...
October 1, 2002
Heat meters - Part 5: Initial verification tests
A description is not available for this item.
November 1, 2000
Heat meters - Part 5: Initial verification tests
A description is not available for this item.
March 1, 1997
Heat meters - Part 5: Initial verification tests
Applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the heat-conveying liquid. The meter...
May 1, 1994
Heat meters - Part 5: Initial verification tests
Applies to heat meters, that is to instruments intended for measuring the heat which, in a heat-exchange circuit, is absorbed or given up by a liquid called the heat-conveying liquid. The meter...

References

Advertisement