NEN-EN 14726

Aluminium and aluminium alloys - Chemical analysis - Guideline for spark optical emission spectrometric analysis

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 25
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

This European Standard gives guidance on the criteria and the fundamental operation procedure governing the spark optical emission spectral analysis (S-OES) of metal samples, beginning with sampling, through sample preparation to reporting the test, as well as the requirements of the whole spark source spectrometric procedure which shall be fulfilled with respect to: .observance of the agreed precision and trueness [ISO 3534-1, ISO 5725-1] of the analytical results with refer-ence to the agreed sample or sample area; .traceability of the analytical results to the international base units - mass (kg) and amount of substance (mol); .proof of agreement between the spark spectrometric result and the average composition of the supplied metal sample within the given uncertainty [ISO 3534-1] of the analytical result; .comparability of the test results between different laboratories; .as far as possible, a trouble-free operation of the spark spectrometer. These guidelines refer to computer-controlled simultaneously measuring spectrometers for the analysis of solid samples.

Document History

February 1, 2018
Aluminium and aluminium alloys - Determination of the chemical composition of aluminium and aluminium alloys by spark optical emission spectrometry
This document describes the criteria and operation procedure for carrying out spark optical emission spectrometry (S-OES) on metal samples. The scope of this standard covers the following: - sample...
October 1, 2005
Aluminium and aluminium alloys - Chemical analysis - Guideline for spark optical emission spectrometric analysis
This European Standard gives guidance on the criteria and the fundamental operation procedure governing the spark optical emission spectral analysis (S-OES) of metal samples, beginning with sampling,...
NEN-EN 14726
July 1, 2003
Aluminium and aluminium alloys - Chemical analysis - Guideline for spark optical emission spectrometric analysis
This European Standard gives guidance on the criteria and the fundamental operation procedure governing the spark optical emission spectral analysis (S-OES) of metal samples, beginning with sampling,...
Advertisement