NEN-EN 14726

Aluminium and aluminium alloys - Determination of the chemical composition of aluminium and aluminium alloys by spark optical emission spectrometry

pending
Organization: NEN
Publication Date: 1 February 2018
Status: pending
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

This document describes the criteria and operation procedure for carrying out spark optical emission spectrometry (S-OES) on metal samples. The scope of this standard covers the following: - sample preparation; - operational guidelines for an optical emission spectrometer (including self-maintenance); - traceability of the analytical results to the international base units - mass (kg); - assessing the uncertainty associated with each analytical result. This document refers to simultaneous spark emission spectrometers for the analysis of solid samples. It applies to the determination of silicon, iron, copper, manganese, magnesium, chromium, nickel, zinc, titanium, boron, gallium, vanadium, beryllium, bismuth, calcium, cadmium, cobalt, lithium, sodium, phosphorus, lead, antimony, tin, strontium and zirconium in aluminium and aluminium alloys. The test result obtained from a spark optical emission spectrometer generally uses a sampling mass of less than one milligram per spark spot. The result can be used to refer to the laboratory test sample, to the aluminium or aluminium alloy melt or to the cast product.

Document History

NEN-EN 14726
February 1, 2018
Aluminium and aluminium alloys - Determination of the chemical composition of aluminium and aluminium alloys by spark optical emission spectrometry
This document describes the criteria and operation procedure for carrying out spark optical emission spectrometry (S-OES) on metal samples. The scope of this standard covers the following: - sample...
October 1, 2005
Aluminium and aluminium alloys - Chemical analysis - Guideline for spark optical emission spectrometric analysis
This European Standard gives guidance on the criteria and the fundamental operation procedure governing the spark optical emission spectral analysis (S-OES) of metal samples, beginning with sampling,...
July 1, 2003
Aluminium and aluminium alloys - Chemical analysis - Guideline for spark optical emission spectrometric analysis
This European Standard gives guidance on the criteria and the fundamental operation procedure governing the spark optical emission spectral analysis (S-OES) of metal samples, beginning with sampling,...
Advertisement