NEN-EN 15287-2

Chimneys - Design, installation and commissioning of chimneys - Part 2: Chimneys for roomsealed heating appliances

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 84
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard describes the method of specifying the design, installation and labelling criteria for chimney systems, connecting flue pipes and air supply pipes for roomsealed heating applications. It also gives information on commissioning of an installed chimney. This standard does not cover: - chimneys designated H (high positive pressure chimneys), and chimneys designated P (normal positive pressure chimneys) serving more than one appliance, - chimneys which serve a mixture of fan assisted or forced draught burners or natural draught appliances, - installations having a configuration of the type C2. This European Standard does not apply to freestanding chimneys covered by EN 13084-1. This standard also specifies limitations for supporting a chimney, and the maximum unsupported chimney height for system chimneys and custom built chimneys.

Document History

August 1, 2023
Chimneys - Design, installation and commissioning - Part 2: Chimneys and connecting flue pipes for room sealed combustion appliances
This document describes the method of specifying the design, installation and labelling criteria for chimney systems, construction of custom-built chimneys, the relining or converting of existing...
September 1, 2021
Chimneys - Design, installation and commissioning - Part 2: Chimneys and connecting flue pipes for room sealed combustion appliances
This document describes the method of specifying the design, installation and labelling criteria for chimney systems, construction of custom-built chimneys, the relining or converting of existing...
April 1, 2008
Chimneys - Design, installation and commissioning of chimneys - Part 2: Chimneys for roomsealed heating appliances
This European Standard describes the method of specifying the design, installation and labelling criteria for chimney systems, connecting flue pipes and air supply pipes for roomsealed heating...
NEN-EN 15287-2
May 1, 2006
Chimneys - Design, installation and commissioning of chimneys - Part 2: Chimneys for roomsealed heating appliances
This European Standard describes the method of specifying the design, installation and labelling criteria for chimney systems, connecting flue pipes and air supply pipes for roomsealed heating...
Advertisement