NEN-EN 15287-2

Chimneys - Design, installation and commissioning - Part 2: Chimneys and connecting flue pipes for room sealed combustion appliances

active, Most Current
Organization: NEN
Publication Date: 1 August 2023
Status: active
Page Count: 112
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This document describes the method of specifying the design, installation and labelling criteria for chimney systems, construction of custom-built chimneys, the relining or converting of existing chimneys, connecting flue pipes and air supply pipes for room sealed combustion appliances as well as the use of chimney products. It also gives information on commissioning of an installed chimney.

This document applies to chimneys which are subject to the following limiting conditions:

- the distance between the supports not to exceed 4 m;

- the distance above the last structural attachment not to exceed 3 m;

- the free-standing height above the uppermost structural support attachment for chimneys with rectangular cross section is not more than five times the smallest external dimension.

This document does not cover:

- chimneys which serve a mixture of fan assisted or forced draught burners or natural draught appliances;

- installations having a configuration of the type C2.

NOTE Room sealed gas appliances are classified as type C according to EN 1749.

The methods in this part of this document are applicable to chimneys and connecting flue pipes for room sealed combustion appliances. The methods in Part 1 of this document are applicable to chimneys and connecting flue pipes for non-room sealed combustion appliances.

Document History

NEN-EN 15287-2
August 1, 2023
Chimneys - Design, installation and commissioning - Part 2: Chimneys and connecting flue pipes for room sealed combustion appliances
This document describes the method of specifying the design, installation and labelling criteria for chimney systems, construction of custom-built chimneys, the relining or converting of existing...
September 1, 2021
Chimneys - Design, installation and commissioning - Part 2: Chimneys and connecting flue pipes for room sealed combustion appliances
This document describes the method of specifying the design, installation and labelling criteria for chimney systems, construction of custom-built chimneys, the relining or converting of existing...
April 1, 2008
Chimneys - Design, installation and commissioning of chimneys - Part 2: Chimneys for roomsealed heating appliances
This European Standard describes the method of specifying the design, installation and labelling criteria for chimney systems, connecting flue pipes and air supply pipes for roomsealed heating...
May 1, 2006
Chimneys - Design, installation and commissioning of chimneys - Part 2: Chimneys for roomsealed heating appliances
This European Standard describes the method of specifying the design, installation and labelling criteria for chimney systems, connecting flue pipes and air supply pipes for roomsealed heating...

References

Advertisement