NEN-EN 15687
Railway applications - Testing for the acceptance of running characteristics of freight vehicles with static axle loads higher than 225 kN and up to 250 kN
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
scope:
This European Standard specifies the testing for acceptance of the running characteristics of freight vehicles with static axle loads higher than 225 kN and up to 250 kN. All requirements of EN 14363 are applicable with some adaptations concerning: the conditions of line tests; limit values for some assessment quantities. Only differences for the special cases are listed. The testing of the running characteristics applies principally to all freight vehicles, which operate without restriction on standard gauge tracks (1 435 mm).
Document History