NEN-EN 15687

Railway applications - Testing for the acceptance of running characteristics of freight vehicles with static axle loads higher than 225 kN and up to 250 kN

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: inactive
Page Count: 22
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard specifies the testing for acceptance of the running characteristics of freight vehicles with static axle loads higher than 225 kN and up to 250 kN. All requirements of EN 14363 are applicable with some adaptations concerning: the conditions of line tests; limit values for some assessment quantities. Only differences for the special cases are listed. The testing of the running characteristics applies principally to all freight vehicles, which operate without restriction on standard gauge tracks (1 435 mm).

Document History

NEN-EN 15687
June 1, 2010
Railway applications - Testing for the acceptance of running characteristics of freight vehicles with static axle loads higher than 225 kN and up to 250 kN
This European Standard specifies the testing for acceptance of the running characteristics of freight vehicles with static axle loads higher than 225 kN and up to 250 kN. All requirements of EN 14363...
October 1, 2009
Railway applications - Testing for the acceptance of running characteristics of freight vehicles with static axle loads higher than 225 kN and up to 250 kN
This European Standard specifies the testing for acceptance of the running characteristics of freight vehicles with static axle loads higher than 225 kN and up to 250 kN. All requirements of EN 14363...
May 1, 2007
Railway applications - Testing for the acceptance of running characteristics of freight vehicles with static wheel loads higher than 112,5 kN up to 125 kN
This document regulates the testing for acceptance of the running characteristics of freight vehicles with static wheel loads higher than 112,5 kN and up to 125 kN. All requirements of EN 14363 are...

References

Advertisement