NEN-EN 16067
Packaging - Rigid plastic containers - PET finish 26,7 (lead 9,00)
| Organization: | NEN |
| Publication Date: | 1 February 2010 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Bottles. Pots. Jars): | 55.100 |
scope:
This document specifies the dimensions of the 26.7 mm screw finish with three thread starts and a 16.80 mm height for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with introduction of nitrogen. This finish is designed to take a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and stay on a one way bottle neck or like bottles in the returnable market, the tamper evident band will tear but will remain connected to the closure shell.
Document History