NEN-EN 16067

Packaging - Rigid plastic containers - PET finish 26,7 (lead 9,00)

active, Most Current
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 9
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This document specifies the dimensions of the 26.7 mm screw finish with three thread starts and a 16.80 mm height for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with introduction of nitrogen. This finish is designed to take a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and stay on a one way bottle neck or like bottles in the returnable market, the tamper evident band will tear but will remain connected to the closure shell.

Document History

NEN-EN 16067
December 1, 2011
Packaging - Rigid plastic containers - PET finish 26,7 (lead 9,00)
This document specifies the dimensions of the 26.7 mm screw finish with three thread starts and a 16.80 mm height for flat waters and non-carbonated beverages. This finish can be used for aseptic...
February 1, 2010
Packaging - Rigid plastic containers - PET finish 26,7 (lead 9,00)
This document specifies the dimensions of the 26.7 mm screw finish with three thread starts and a 16.80 mm height for flat waters and non-carbonated beverages. This finish can be used for aseptic...
Advertisement