NEN-EN 3773-004

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 3773-004 specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between - 55 °C and 125 °C and at an altitude of 22 000 m max. These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping. They will continue to function up to the short-circuit current.

Document History

NEN-EN 3773-004
October 1, 2014
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
NEN-EN 3773-004 specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature...
June 1, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 I[n]/1 000 A max. - Part 004:UNC thread terminals - Product standard
This standard specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 1 A to 25 A, switching capacity 65 In/1 000 A max., UNC thread...
Advertisement