NEN-EN 3773-004

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 I[n]/1 000 A max. - Part 004:UNC thread terminals - Product standard

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 1 A to 25 A, switching capacity 65 In/1 000 A max., UNC thread terminals, for use in aircraft electrical systems, at temperatures between - 55 °C and 125 °C and at a maximum altitude of Z = 22 000 m. It shall be used together with EN 3773-001. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

October 1, 2014
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
NEN-EN 3773-004 specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature...
NEN-EN 3773-004
June 1, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65 I[n]/1 000 A max. - Part 004:UNC thread terminals - Product standard
This standard specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 1 A to 25 A, switching capacity 65 In/1 000 A max., UNC thread...
Advertisement