NEN-EN 50363-9-1

Insulating, sheathing and covering materials for low voltage energy cables - Part 9-1: Miscellaneous insulating compounds - Cross-linked polyvinyl chloride (XLPVC)

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 8
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of EN 50363 specifies the test requirements for the physical properties of the harmonised cross-linked PVC insulating compound given in Table 1. The relevant test methods are given in EN 60811 series.

Document History

March 1, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 9-1: Miscellaneous insulating compounds - Cross-linked polyvinyl chloride (XLPVC)
This part of EN 50363 specifies the test requirements for the physical properties of the harmonised cross-linked PVC insulating compound given in Table 1. The relevant test methods are given in EN...
NEN-EN 50363-9-1
January 1, 2004
Insulating, sheathing and covering materials for low voltage energy cables - Part 9-1: Miscellaneous insulating compounds - Cross-linked polyvinyl chloride (XLPVC)
This part of EN 50363 specifies the test requirements for the physical properties of the harmonised cross-linked PVC insulating compound given in Table 1. The relevant test methods are given in EN...
Advertisement