NEN-EN 50363-9-1

Insulating, sheathing and covering materials for low voltage energy cables - Part 9-1: Miscellaneous insulating compounds - Cross-linked polyvinyl chloride (XLPVC)

active, Most Current
Organization: NEN
Publication Date: 1 March 2006
Status: active
Page Count: 9
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of EN 50363 specifies the test requirements for the physical properties of the harmonised cross-linked PVC insulating compound given in Table 1. The relevant test methods are given in EN 60811 series.

Document History

NEN-EN 50363-9-1
March 1, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 9-1: Miscellaneous insulating compounds - Cross-linked polyvinyl chloride (XLPVC)
This part of EN 50363 specifies the test requirements for the physical properties of the harmonised cross-linked PVC insulating compound given in Table 1. The relevant test methods are given in EN...
January 1, 2004
Insulating, sheathing and covering materials for low voltage energy cables - Part 9-1: Miscellaneous insulating compounds - Cross-linked polyvinyl chloride (XLPVC)
This part of EN 50363 specifies the test requirements for the physical properties of the harmonised cross-linked PVC insulating compound given in Table 1. The relevant test methods are given in EN...
Advertisement