NEN-EN 54-22

Fire detection and fire alarm system - Part 22: Line type heat detectors

inactive
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 75
ICS Code (Fire protection): 13.220.20
scope:

This European Standard applies to LTHD consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor control unit, or either directly or through an interface module to a control and indicating equipment intended for use in fire detection and fire alarm systems installed in buildings and tunnels. This standard also covers LTHD intended for use in the local protection of plants and machinery. LTHD with special characteristics and developed for specific risks are not covered by this standard. This standard specifies the requirements and performance criteria. This standard specifies the corresponding test methods and the evaluation of conformity of the product to the standard.

Document History

March 1, 2020
Fire detection and fire alarm systems - Part 22: Resettable line-type heat detectors
This European Standard applies to resettable line-type heat detectors consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor...
May 1, 2017
Fire detection and fire alarm systems - Part 22: Resettable line-type heat detectors
A description is not available for this item.
June 1, 2015
Fire detection and fire alarm systems - Part 22: Resettable line-type heat detectors
NEN-EN 54-22 applies to resettable line-type heat detectors consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor control unit,...
October 1, 2014
Fire detection and fire alarm system - Part 22 : Resettable line-type heat detectors
NEN-EN 54-22 applies to resettable line-type heat detectors consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor control unit,...
March 1, 2011
Fire detection and fire alarm system - Part 22 : Resettable line type heat detectors
This European Standard applies to Resettable Line type Heat Detectors consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor...
NEN-EN 54-22
February 1, 2007
Fire detection and fire alarm system - Part 22: Line type heat detectors
This European Standard applies to LTHD consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor control unit, or either directly or...
Advertisement