NEN-EN 54-22

Fire detection and fire alarm system - Part 22 : Resettable line type heat detectors

inactive
Organization: NEN
Publication Date: 1 March 2011
Status: inactive
Page Count: 84
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard applies to Resettable Line type Heat Detectors consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor control unit, either directly or through an interface module to a control and indicating equipment intended for use in fire detection and fire alarm systems installed in and around buildings and civil engineering works. This European Standard specifies the requirements and performance criteria, the corresponding test methods and the evaluation of conformity of the product to the standard. This European Standard also covers Resettable Line type Heat Detectors intended for use in the local protection of plant and equipment. Resettable Line type Heat Detectors with special characteristics and developed for specific risks are not covered by this standard. This European Standard does not cover line-type heat detectors that are based on non-resettable, fixed temperature electrical cables (so called "digital" systems).

Document History

March 1, 2020
Fire detection and fire alarm systems - Part 22: Resettable line-type heat detectors
This European Standard applies to resettable line-type heat detectors consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor...
May 1, 2017
Fire detection and fire alarm systems - Part 22: Resettable line-type heat detectors
A description is not available for this item.
June 1, 2015
Fire detection and fire alarm systems - Part 22: Resettable line-type heat detectors
NEN-EN 54-22 applies to resettable line-type heat detectors consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor control unit,...
October 1, 2014
Fire detection and fire alarm system - Part 22 : Resettable line-type heat detectors
NEN-EN 54-22 applies to resettable line-type heat detectors consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor control unit,...
NEN-EN 54-22
March 1, 2011
Fire detection and fire alarm system - Part 22 : Resettable line type heat detectors
This European Standard applies to Resettable Line type Heat Detectors consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor...
February 1, 2007
Fire detection and fire alarm system - Part 22: Line type heat detectors
This European Standard applies to LTHD consisting of a sensing element using an optical fibre, a pneumatic tube or an electrical sensor cable connected to a sensor control unit, or either directly or...
Advertisement