NEN-EN 525

Non-domestic direct gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 83
ICS Code (Gas heaters): 97.100.20
scope:

This European Standard specifies the requirements and test methods for the safety of non-domestic direct gas-fired forced convection air heaters having fully automatic control systems, hereafter referred to as "appliances". This European Standard applies to appliances of Type A2 and Type A3 with heat input based on the net calorific value of 300 kW or less fitted with integral burners intended for use other than in residential dwellings. It also applies to appliances designed for outdoor installation. For indoor appliances provision of the heated air may be by means of ducting or may be directly into the heated space. This European Standard is applicable to appliances which are intended to be type tested.

Document History

NEN-EN 525
June 1, 2009
Non-domestic direct gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW
This European Standard specifies the requirements and test methods for the safety of non-domestic direct gas-fired forced convection air heaters having fully automatic control systems, hereafter...
September 1, 2007
Non-domestic direct gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW
This European Standard specifies the requirements and test methods for the safety of non-domestic direct gas-fired forced convection air heaters having fully automatic control systems, hereafter...
September 1, 1997
Non-domestic direct gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW
This Standard specifies the requirements and test methods for the safety of non-domestic direct gas-fired air heaters having fully automatic control systems, hereafter referred to as "appliances"....
September 1, 1991
Requirements for non-domestic direct gas-fired forced convection air heaters for space heating
This Standard specifies the requirements and test methods for the safety of non-domestic direct gas-fired air heaters having fully automatic control systems, hereafter referred to as "appliances"....

References

Advertisement