NEN-EN 525
Non-domestic direct gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 80 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This European Standard specifies the requirements and test methods for the safety of non-domestic direct gas-fired forced convection air heaters having fully automatic control systems, hereafter referred to as "appliances". This European Standard applies to appliances of Type A2 and Type A3 with heat input based on the net calorific value of 300 kW or less fitted with integral burners intended for use other than in residential dwellings. It also applies to appliances designed for outdoor installation. For indoor appliances provision of the heated air may be by means of ducting or may be directly into the heated space. This European Standard is applicable to appliances which are intended to be type tested.
Document History