NEN-EN-IEC 60335-2-34

Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors

inactive
Organization: NEN
Publication Date: 1 June 2013
Status: inactive
Page Count: 44
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

This clause of Part 1 is replaced by the following. This International Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motorcompressors. This standard does not supersede the requirements of standards relevant to the particular appliance in which the motor-compressor is used. However, if the motor-compressor type used complies with this standard, the tests for the motor-compressor specified in the particular appliance standard may not need to be made in the particular appliance or assembly. If the motor-compressor control system is associated with the particular appliance control system, additional tests may be necessary on the final appliance. So far as is practical, this standard deals with the common hazards presented by motorcompressors used in appliances which are encountered by all persons in and around the home. However, it does not in general take into account - the use of appliances by young children or infirm persons without supervision; - playing with the appliances by young children.

Document History

May 1, 2023
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
This part of IEC 60335 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
A description is not available for this item.
NEN-EN-IEC 60335-2-34
June 1, 2013
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control...
January 1, 2009
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
A description is not available for this item.
July 1, 2003
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
Deals with the safety of sealed (hermetic and semi-hermietic type) motor compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar...
June 1, 2000
Safety of household and similar electrical appliances - Part 2-34: Particular requirements for motor-compressors
A description is not available for this item.
Advertisement