NEN-EN-IEC 60335-2-34

Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 38
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

Deals with the safety of sealed (hermetic and semi-hermietic type) motor compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phrase motor-compressors and 480 V for other motor-compressors.

Document History

May 1, 2023
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
This part of IEC 60335 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for...
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
A description is not available for this item.
June 1, 2013
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control...
January 1, 2009
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
A description is not available for this item.
NEN-EN-IEC 60335-2-34
July 1, 2003
Household and similar electrical appliances - Safety - Part 2-34: Particular requirements for motor-compressors
Deals with the safety of sealed (hermetic and semi-hermietic type) motor compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar...
June 1, 2000
Safety of household and similar electrical appliances - Part 2-34: Particular requirements for motor-compressors
A description is not available for this item.
Advertisement