NEN-EN-IEC 61300-2-18
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat - High temperature endurance
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 details a procedure to determine the suitability of a fibre optic device or closure to withstand the environmental condition of extended high temperature that may occur during operation, storage and/or transport. The test is intended to indicate the performance of such devices when exposed to heat of constant temperature over a given period. In general terms, this test provides a high temperature to induce potential failures due to softening and expansions. This procedure does not assess the ability of a device to operate during temperature variations; in this case, IEC 61300-2-22 would be used.
Document History