NEN-EN-IEC 61300-2-18

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat - High temperature endurance

inactive
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Determines the suitability of a fibre optic device to withstand the environmental condition of extended high temperature (dry heat) which may occur in actual use, storage and/or transport. The procedure does not permit the assessment of the ability of these devices to withstand or operate during temperature variations.

Document History

March 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat
This part of IEC 61300 details a procedure to determine the suitability of a fibre optic interconnecting device, passive component, splices or closure to withstand the environmental condition of...
October 1, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat - High temperature endurance
This part of IEC 61300 details a procedure to determine the suitability of a fibre optic device or closure to withstand the environmental condition of extended high temperature that may occur during...
NEN-EN-IEC 61300-2-18
September 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-18: Tests - Dry heat - High temperature endurance
Determines the suitability of a fibre optic device to withstand the environmental condition of extended high temperature (dry heat) which may occur in actual use, storage and/or transport. The...
Advertisement