NEN-EN-ISO 10440-2

Petroleum and natural gas industries - Rotary type positive displacement compressors - Part 2: Packaged air compressors

inactive
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 74
ICS Code (Processing equipment): 75.180.20
scope:

Covers the minimum requirements for helical, spiral, and straight lobe oil free rotary compressors used for vacuum or pressure or both in refinery services. It is intended for air (and other inert gas) compressores that are in continuous duty on process units. Oil injected rotary compressors are not handeled in part 2 of this standard.

Document History

January 1, 2002
Petroleum and natural gas industries - Rotary-type positive-displacement compressors - Part 2: Packaged air compressors (oil-free)
Covers the minimum requirements for helical, spiral, and straight lobe oil free rotary compressors used for vacuum or pressure or both in refinery services. It is intended for air (and other inert...
NEN-EN-ISO 10440-2
February 1, 1996
Petroleum and natural gas industries - Rotary type positive displacement compressors - Part 2: Packaged air compressors
Covers the minimum requirements for helical, spiral, and straight lobe oil free rotary compressors used for vacuum or pressure or both in refinery services. It is intended for air (and other inert...
Advertisement