NEN-EN-ISO 11296-1
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 1: General
| Organization: | NEN |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 11296 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground non-pressure drainage and sewerage networks, which are operated as gravity systems and subjected to a maximum surcharge pressure of 0,5 bar1). It is applicable to pipes and fittings as manufactured, as well as to the installed plastics lining system; it is not applicable to the existing pipeline or any annular filler.
Document History