NEN-EN-ISO 12004-2
Metallic materials - Sheet and strip - Determination of forming limit curves - Part 2: Determination of forming-limit curves in the laboratory
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 12004 specifies the testing conditions to be used when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of thickness between 0,3 mm and 4 mm.
Document History
March 1, 2021
Metallic materials - Determination of forminglimit curves for sheet and strip - Part 2: Determination of forming-limit curves in the laboratory
This document specifies testing conditions for use when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of...
NEN-EN-ISO 12004-2
November 1, 2008
Metallic materials - Sheet and strip - Determination of forming limit curves - Part 2: Determination of forming-limit curves in the laboratory
This part of ISO 12004 specifies the testing conditions to be used when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat,...
June 1, 2007
Metallic materials - Sheet and strip - Determination of forming limit curves - Part 2: Determination of forming-limit curves in laboratory
This part of ISO 12004 specifies the testing conditions to be used when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat,...