NEN-EN-ISO 12004-2

Metallic materials - Sheet and strip - Determination of forming limit curves - Part 2: Determination of forming-limit curves in laboratory

inactive
Organization: NEN
Publication Date: 1 June 2007
Status: inactive
Page Count: 36
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 12004 specifies the testing conditions to be used when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of thickness between 0,3 mm and 4 mm.

Document History

March 1, 2021
Metallic materials - Determination of forminglimit curves for sheet and strip - Part 2: Determination of forming-limit curves in the laboratory
This document specifies testing conditions for use when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of...
November 1, 2008
Metallic materials - Sheet and strip - Determination of forming limit curves - Part 2: Determination of forming-limit curves in the laboratory
This part of ISO 12004 specifies the testing conditions to be used when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat,...
NEN-EN-ISO 12004-2
June 1, 2007
Metallic materials - Sheet and strip - Determination of forming limit curves - Part 2: Determination of forming-limit curves in laboratory
This part of ISO 12004 specifies the testing conditions to be used when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat,...
Advertisement