NEN-EN-ISO 14405-1

Geometrical product specifications (GPS) - Dimensional tolerancing - Part 1: Linear sizes

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 73
ICS Code (Limits and fits): 17.040.10
scope:

NEN-EN-ISO 14405-1 establishes the default specification operator (see ISO 17450-2) for linear size and defines a number of special specification operators for linear size for features of size, e.g. "cylinder", "sphere", "torus,"1), "circle", "two parallel opposite planes", or "two parallel opposite straight lines". It also defines the specification modifiers and the drawing indications for these linear sizes. This part of ISO 14405 covers the following linear sizes: a) local size: - two-point size; - spherical size; - section size; - portion size; b) global size: - direct global linear size: - least-squares size; - maximum inscribed size; - minimum circumscribed size; - minimax size; - indirect global linear size; c) calculated size: - circumference diameter; - area diameter; - volume diameter;d) rank-order size: - maximum size; - minimum size; - average size; - median size; - mid-range size; - range of sizes; - standard deviation of sizes. This part of ISO 14405 defines tolerances of linear sizes for the following: - a + and/or - limit deviation (e.g. 0/-0,019) (see Figure 11); - an upper limit of size (ULS) and/or lower limit of size (LLS) (e.g. 15,2 max., 12 min., or 30,2/30,181) (see Figure 13); - an ISO tolerance class code in accordance with ISO 286-1 (e.g. 10 h6) (see Figure 12); with or without modifiers (see Tables 1 and 2). This part of ISO 14405 provides a set of tools to express several types of size characteristic. It does not present any information on the relationship between a function or a use and a size characteristic.

Document History

NEN-EN-ISO 14405-1
September 1, 2016
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 1: Linear sizes
NEN-EN-ISO 14405-1 establishes the default specification operator (see ISO 17450-2) for linear size and defines a number of special specification operators for linear size for features of size, e.g....
August 1, 2012
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 1: Linear sizes
A description is not available for this item.
December 1, 2010
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 1: Linear sizes
This part of ISO 14405 establishes the default specification operator for linear size and defines a number of special specification operators for linear size for feature of size types “cylinder” and...

References

Advertisement