NEN-EN-ISO 14405-1/A1
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 1: Linear sizes
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Limits and fits): | 17.040.10 |
Document History
September 1, 2016
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 1: Linear sizes
NEN-EN-ISO 14405-1 establishes the default specification operator (see ISO 17450-2) for linear size and defines a number of special specification operators for linear size for features of size, e.g....
NEN-EN-ISO 14405-1/A1
August 1, 2012
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 1: Linear sizes
A description is not available for this item.
December 1, 2010
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 1: Linear sizes
This part of ISO 14405 establishes the default specification operator for linear size and defines a number of special specification operators for linear size for feature of size types “cylinder” and...