NEN-EN-ISO 14906
Electronic fee collection - Application interface definition for dedicated short-range communication
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 128 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard specifies the application interface in the context of electronic fee collection (EFC) systems using the dedicated short-range communication (DSRC). The EFC application interface is the EFC application process interface to the DSRC application layer, as can be seen in Figure 1 below. This International Standard comprises specifications of - EFC attributes (i.e. EFC application information) that can also be used for other applications and/or interfaces, - the addressing procedures of EFC attributes and (hardware) components (e.g. ICC and MMI), - EFC application functions, i.e. further qualification of actions by definitions of the concerned services, assignment of associated ActionType values and content and meaning of action parameters, -the EFC transaction model, which defines the common elements and steps of any EFC transaction, - the behaviour of the interface so as to ensure interoperability on an EFC-DSRC application interface level.
Document History