NEN-EN-ISO 1403
Rubber hoses, textile-reinforced, for general-purpose water applications - Specification
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Specifies the minimum acceptance requirements for the satisfactory performance of three types of general purpose rubber water hose for using up to 60 °C and the physical tests to be carried out. The standard applies to low, medium and high pressure and describes type, construction, sizes and tolerances and cut lengths of the hoses to be tested.
Document History
September 1, 2019
Rubber hoses, textile-reinforced, for generalpurpose water applications - Specification
This document specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of −25 °C to +70 °C and a maximum working pressure...
February 1, 2009
Rubber hoses, textile-reinforced, for general-purpose water applications - Specification
This International Standard specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating range of - 25 °C to + 70 °C, and a maximum working...
NEN-EN-ISO 1403
June 1, 1997
Rubber hoses, textile-reinforced, for general-purpose water applications - Specification
Specifies the minimum acceptance requirements for the satisfactory performance of three types of general purpose rubber water hose for using up to 60 °C and the physical tests to be carried out. The...